Texas Instruments LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor LM62BIM3X/NOPB

Description
2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90
Request a Quote Datasheet
Description
2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62BIM3X/NOPB - Texas Instruments
Dallas, TX, United States
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor
LM62BIM3X/NOPB
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor LM62BIM3X/NOPB
2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90

2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90

Buy Now Datasheet
Analog and Digital Output - 296-LM62BIM3X/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM62BIM3X/NOPBTR-ND
Analog and Digital Output 296-LM62BIM3X/NOPBTR-ND
Temperature Sensor Analog, Local 0°C ~ 90°C 15.6mV/°C SOT-23-3

Temperature Sensor Analog, Local 0°C ~ 90°C 15.6mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-LM62BIM3X/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM62BIM3X/NOPBDKR-ND
Analog and Digital Output 296-LM62BIM3X/NOPBDKR-ND
SENSOR ANALOG 0C-90C SOT23-3

SENSOR ANALOG 0C-90C SOT23-3

Buy Now Datasheet
Analog and Digital Output - 296-LM62BIM3X/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM62BIM3X/NOPBCT-ND
Analog and Digital Output 296-LM62BIM3X/NOPBCT-ND
SENSOR ANALOG 0C-90C SOT23-3

SENSOR ANALOG 0C-90C SOT23-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM62BIM3X/NOPB - 115367-LM62BIM3X/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM62BIM3X/NOPB
115367-LM62BIM3X/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM62BIM3X/NOPB 115367-LM62BIM3X/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 115367-LM62BIM3X/NOP B Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 15.6mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: 0°C to 90°C Accuracy - Highest (Lowest): ±2°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 90°C Case / Package: SOT-23-3 Supply Voltage - Operating: 2.7 V to 10 V Testing Conditions: 25°C (0°C to 90°C) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 115367-LM62BIM3X/NOPB
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 15.6mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: 0°C to 90°C
Accuracy - Highest (Lowest): ±2°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 90°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C (0°C to 90°C)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM62BIM3X/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM62BIM3X/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM62BIM3X/NOPB
LM62 +2C ANALOG OUTPUT TEMPERATU

LM62 +2C ANALOG OUTPUT TEMPERATU

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM62BIM3X/NOPB 296-LM62BIM3X/NOPBTR-ND 115367-LM62BIM3X/NOPB LM62BIM3X/NOPB
Product Name LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM62BIM3X/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM56 Dual Output Low Power Thermostat - LM56BIMM/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
6 suppliers
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-135 - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 1.6 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45BIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 4 to 10 volts
View Details
6 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053EAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers