Automotive Grade Ultra Low-Power Digital Temperature Sensor in Micro SOT-563 6-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 900417-TMP102AQDRLRQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -55°C ~ 150°C
Features: Temperature Sensor Digital, Local -40°C ~ 125°C 11 b
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Family Name: TMP102
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TMP102AQDRLRQ1-ND, 296-40676-1, 296-40676-2, -296-40676-1-ND, 296-40676-6
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b SOT-5X3
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b SOT-5X3
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b SOT-5X3
SENSOR DIGITAL -40C-125C 6SOT
SENSOR DIGITAL -40C-125C 6SOT
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP102AQDRLRQ1 | 900417-TMP102AQDRLRQ1 | 296-40676-2-ND | TMP102AQDRLRQ1 | TMP102AQDRLRQ1 |
| Product Name | TMP102-Q1 Automotive Grade Ultra Low-Power Digital Temperature Sensor in Micro SOT-563 | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP102AQDRLRQ1 | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | |
| Applications | Automobile | ||||
| Standards and Certifications | RoHS |