Texas Instruments Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57TPW LM57TPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 923283-LM57TPW Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 150°C Features: Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: LM57 Categories: Sensors Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-42421-5-ND, 296-42421-5
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923283-LM57TPW Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 150°C Features: Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: LM57 Categories: Sensors Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-42421-5-ND, 296-42421-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57TPW - 923283-LM57TPW - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57TPW
923283-LM57TPW
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57TPW 923283-LM57TPW
Manufacturer: Texas Instruments Win Source Part Number: 923283-LM57TPW Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 150°C Features: Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: LM57 Categories: Sensors Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-42421-5-ND, 296-42421-5

Manufacturer: Texas Instruments
Win Source Part Number: 923283-LM57TPW
Series: Automotive, AEC-Q100
Operating Temperature Range: -50°C ~ 150°C
Features: Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LM57
Categories: Sensors
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-42421-5-ND, 296-42421-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 923283-LM57TPW
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57TPW
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details