The LM135AH/NOPB is a precision, calibrated integrated circuit temperature sensor operating as a 2-terminal zener with a breakdown voltage proportional to absolute temperature at 10 mV/K. It is packaged in a hermetic TO-46 case with a body size of 4.699 mm × 4.699 mm and operates over a temperature range of -55°C to 150°C. The device has an initial accuracy of 1°C and operates with a current range of 400 µA to 5 mA, maintaining less than 1-Ω dynamic impedance. It includes a calibration adjust pin for user calibration.
Precision Temperature Sensor 3-TO -55 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 136135-LM135AH/NOPB
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C to 150°C
Accuracy - Highest (Lowest): ±1°C (±2.7°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: TO (NDT)
Testing Conditions: 25°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Temperature Sensor Analog, Local -55°C ~ 150°C 10mV/°C TO-46-3
SENSOR ANALOG -55C-150C TO46-3
SENSOR ANALOG -55C-150C TO46-3
TEMPERATURE SENSOR, 1 DEG CEL, METAL CAN; IC Output Type:Analogue; Sensing Accuracy Range:0°C to +1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-46; No. of Pins:3Pins; Supply Voltage Min:-; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM135AH/NOPB | 136135-LM135AH/NOPB | LM135AH/NOPB-ND | LM135AH/NOPB | LM135AH/NOPB | 29AH6203 |
| Product Name | LM135A Precision Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM135AH/NOPB | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Temperature Sensor, 1 Deg Cel, Metal Can; Ic Output Type Texas Instruments |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | |||||
| Standards and Certifications | RoHS | RoHS | ||||
| Input Voltage | 5 to ? volts |