Texas Instruments TMP100-EP Enhanced Product Digital Temperature Sensor With I2C Interface TMP100MDBVREP

Description
Enhanced Product Digital Temperature Sensor With I2C Interface 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Digital Temperature Sensor With I2C Interface 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP100-EP Enhanced Product Digital Temperature Sensor With I2C Interface - TMP100MDBVREP - Texas Instruments
Dallas, TX, United States
TMP100-EP Enhanced Product Digital Temperature Sensor With I2C Interface
TMP100MDBVREP
TMP100-EP Enhanced Product Digital Temperature Sensor With I2C Interface TMP100MDBVREP
Enhanced Product Digital Temperature Sensor With I2C Interface 6-SOT-23 -55 to 125

Enhanced Product Digital Temperature Sensor With I2C Interface 6-SOT-23 -55 to 125

Buy Now Datasheet
Analog and Digital Output - 296-19524-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-19524-2-ND
Analog and Digital Output 296-19524-2-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-19524-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-19524-1-ND
Analog and Digital Output 296-19524-1-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-19524-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-19524-6-ND
Analog and Digital Output 296-19524-6-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP100MDBVREP - 081553-TMP100MDBVREP - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP100MDBVREP
081553-TMP100MDBVREP
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP100MDBVREP 081553-TMP100MDBVREP
Manufacturer: Texas Instruments Win Source Part Number: 081553-TMP100MDBVREP Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-55°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081553-TMP100MDBVREP
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-55°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Temperature Sensor, 12 Bit, 0.5C, Sot23-6; Ic Output Type Texas Instruments - 46M1069 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 12 Bit, 0.5C, Sot23-6; Ic Output Type Texas Instruments
46M1069
Temperature Sensor, 12 Bit, 0.5C, Sot23-6; Ic Output Type Texas Instruments 46M1069
TEMPERATURE SENSOR, 12 BIT, 0.5C, SOT23-6; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

TEMPERATURE SENSOR, 12 BIT, 0.5C, SOT23-6; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site
Digital Temp Sensor, +/-3Degc, Sot-23-6; Ic Output Type Texas Instruments - 29AH8003 - Newark, An Avnet Company
Chicago, IL, United States
Digital Temp Sensor, +/-3Degc, Sot-23-6; Ic Output Type Texas Instruments
29AH8003
Digital Temp Sensor, +/-3Degc, Sot-23-6; Ic Output Type Texas Instruments 29AH8003
DIGITAL TEMP SENSOR, +/-3DEGC, SOT-23-6; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; SupplyRoHS Compliant: Yes

DIGITAL TEMP SENSOR, +/-3DEGC, SOT-23-6; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; SupplyRoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP100MDBVREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP100MDBVREP
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP100MDBVREP
SENSOR DIGITAL -55C-125C SOT23-6

SENSOR DIGITAL -55C-125C SOT23-6

Supplier's Site
Analog and Digital Output - TMP100MDBVREP - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP100MDBVREP
Analog and Digital Output TMP100MDBVREP
SENSOR DIGITAL -55C-125C SOT23-6

SENSOR DIGITAL -55C-125C SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP100MDBVREP 296-19524-2-ND 081553-TMP100MDBVREP 46M1069 29AH8003 TMP100MDBVREP TMP100MDBVREP
Product Name TMP100-EP Enhanced Product Digital Temperature Sensor With I2C Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP100MDBVREP Temperature Sensor, 12 Bit, 0.5C, Sot23-6; Ic Output Type Texas Instruments Digital Temp Sensor, +/-3Degc, Sot-23-6; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM34 Precision Fahrenheit Temperature Sensor - LM34DH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
3 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-RPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM74 SPI/ 12-Bit Plus Sign Temperature Sensor - LM74CIMX-5/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
5 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-SPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers