Texas Instruments Interface - Interface - Filters - Active - AMC1210IRHAT AMC1210IRHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 009680-AMC1210IRHAT Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Digital Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 40-VQFN (6x6) Supply Voltage - Operating: 2.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 009680-AMC1210IRHAT Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Digital Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 40-VQFN (6x6) Supply Voltage - Operating: 2.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - AMC1210IRHAT - 009680-AMC1210IRHAT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - AMC1210IRHAT
009680-AMC1210IRHAT
Interface - Interface - Filters - Active - AMC1210IRHAT 009680-AMC1210IRHAT
Manufacturer: Texas Instruments Win Source Part Number: 009680-AMC1210IRHAT Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Digital Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 40-VQFN (6x6) Supply Voltage - Operating: 2.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 009680-AMC1210IRHAT
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Digital
Number of Filters: 4
Categories: Integrated Circuits
Status: Active
Case / Package: 40-VQFN (6x6)
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
VQFN Interface Transceiver IC
735-AMC1210IRHAT
VQFN Interface Transceiver IC 735-AMC1210IRHAT
Digital Filter 40ksps 40-Pin VQFN EP T/R Product overview: AMC1210IRHAT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-AMC1210IRHAT can be used for catalog matching and distributor lookup.

Digital Filter 40ksps 40-Pin VQFN EP T/R Product overview: AMC1210IRHAT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-AMC1210IRHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Filters - Active
AMC1210IRHAT
Integrated Circuits (ICs) - Interface - Filters - Active AMC1210IRHAT
IC FILTER DIGITAL 40VQFN

IC FILTER DIGITAL 40VQFN

Supplier's Site
Filters - Active - AMC1210IRHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
AMC1210IRHAT
Filters - Active AMC1210IRHAT
Digital Filter IC Digital Order 40-VQFN (6x6)

Digital Filter IC Digital Order 40-VQFN (6x6)

Buy Now
Filters - Active - AMC1210IRHAT - ODG (Origin Data Global)
Shenzhen, China
Filters - Active
AMC1210IRHAT
Filters - Active AMC1210IRHAT
IC FILTER DIGITAL 40VQFN

IC FILTER DIGITAL 40VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 009680-AMC1210IRHAT 735-AMC1210IRHAT AMC1210IRHAT AMC1210IRHAT AMC1210IRHAT
Product Name Interface - Interface - Filters - Active - AMC1210IRHAT VQFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - Filters - Active Filters - Active Filters - Active
Supply Voltage Other; 2.4 V ~ 5.5 V Other Other; 2.4V ~ 5.5V Other; 2.4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CP8769ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4852PW-Q100,1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
 - 54ABT244J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
RF and mmW Front End Module - SE5516A-R - Richardson RFPD
Specs
Device Type Front End
View Details
3 suppliers