Renesas Electronics Corporation Precision Voltage Reference IC ISL21009BFB841Z-TK

Description
IC VREF SERIES 0.04% 8SOIC Product overview: ISL21009BFB841Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009BFB841Z- TK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SERIES 0.04% 8SOIC Product overview: ISL21009BFB841Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009BFB841Z- TK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-ISL21009BFB841Z-TK
Precision Voltage Reference IC 693-ISL21009BFB841Z-TK
IC VREF SERIES 0.04% 8SOIC Product overview: ISL21009BFB841Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009BFB841Z- TK can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.04% 8SOIC Product overview: ISL21009BFB841Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009BFB841Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - ISL21009BFB841Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21009BFB841Z-TKTR-ND
Voltage Reference ISL21009BFB841Z-TKTR-ND
Series Voltage Reference IC Fixed 4.096V V ±0.04% 7mA 8-SOIC

Series Voltage Reference IC Fixed 4.096V V ±0.04% 7mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - ISL21009BFB841Z-TK - 1048191-ISL21009BFB841Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL21009BFB841Z-TK
1048191-ISL21009BFB841Z-TK
PMIC - PMIC - Voltage Reference - ISL21009BFB841Z-TK 1048191-ISL21009BFB841Z-TK
Manufacturer: Intersil Win Source Part Number: 1048191-ISL21009BFB8 41Z-TK Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.04% Temperature Coefficient: 3ppm/°C Voltage - Input: 4.5 V to 16.5 V Output Type: Fixed Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Noise - 10Hz to 10kHz: 22μVrms Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 180μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Intersil
Win Source Part Number: 1048191-ISL21009BFB841Z-TK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.04%
Temperature Coefficient: 3ppm/°C
Voltage - Input: 4.5 V to 16.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 4.5μVp-p
Noise - 10Hz to 10kHz: 22μVrms
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 180μA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Reference - ISL21009BFB841Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21009BFB841Z-TK
PMIC - Voltage Reference ISL21009BFB841Z-TK
IC VREF SERIES 0.04% 8SOIC

IC VREF SERIES 0.04% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ISL21009BFB841Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ISL21009BFB841Z-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ISL21009BFB841Z-TK
IC VREF SERIES 0.04% 8SOIC

IC VREF SERIES 0.04% 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-ISL21009BFB841Z-TK ISL21009BFB841Z-TKTR-ND 1048191-ISL21009BFB841Z-TK ISL21009BFB841Z-TK ISL21009BFB841Z-TK
Product Name Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - ISL21009BFB841Z-TK PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Series Series
VREF Type Fixed; Programmable Fixed
Package Type Other; Tape & Reel (TR) SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
TC 3 ppm/C 3 ppm/C 3 ppm/C
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
PMIC - Voltage Reference - AD586JR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
Precision Voltage Reference IC - 693-UPC1943T-E1-AZ - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; Tape & Reel (TR)
View Details
2 suppliers