Texas Instruments TLVH431 Low-Voltage Adjustable Precision Shunt Regulator TLVH431CDCKTG4

Description
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 0 to 70
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLVH431 Low-Voltage Adjustable Precision Shunt Regulator - TLVH431CDCKTG4 - Texas Instruments
Dallas, TX, United States
TLVH431 Low-Voltage Adjustable Precision Shunt Regulator
TLVH431CDCKTG4
TLVH431 Low-Voltage Adjustable Precision Shunt Regulator TLVH431CDCKTG4
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 0 to 70

Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 0 to 70

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TLVH431CDCKTG4
Precision Voltage Reference IC 693-TLVH431CDCKTG4
1.5% Low-Voltage Wide-Operating Current Adjustable Precision Shunt Regulator 6-SC70 0 to 70 Product overview: TLVH431CDCKTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431CDCKTG4 can be used for catalog matching and distributor lookup.

1.5% Low-Voltage Wide-Operating Current Adjustable Precision Shunt Regulator 6-SC70 0 to 70 Product overview: TLVH431CDCKTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431CDCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TLVH431CDCKTG4 - 1109823-TLVH431CDCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431CDCKTG4
1109823-TLVH431CDCKTG4
PMIC - PMIC - Voltage Reference - TLVH431CDCKTG4 1109823-TLVH431CDCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1109823-TLVH431CDCKT G4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1.5% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SC-70-6 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Metering, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1109823-TLVH431CDCKTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Metering, Power Management

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLVH431CDCKTG4 693-TLVH431CDCKTG4 1109823-TLVH431CDCKTG4
Product Name TLVH431 Low-Voltage Adjustable Precision Shunt Regulator Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TLVH431CDCKTG4
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable
VREF Type Programmable
Package Type Other; SC70,SOT-89,SOT-23,TO-92 Other; SOT-23-6 Other; SC-70-6
VREF 1.24 to 18 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM136A-2.5QML-SP 2.5V Reference Diode - LM136-2.5 MDE - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM285-1.2 Micropower Voltage Reference - LM285LPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
6 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185WG-1.2RLQV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385BYMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers