The LM136H-2.5 is a precision voltage reference diode from Texas Instruments, providing a stable 2.5V output. It features a low temperature coefficient and a wide operating current range from 400 OºA to 10 mA, making it suitable for various applications. The device has a dynamic impedance of 0.2Ω and offers an initial tolerance of ±1%. It is designed for operation over a temperature range of -55°C to +125°C, ensuring reliability in extreme conditions. The LM136H-2.5 can be easily trimmed for minimum temperature drift and is capable of fast turn-on. This voltage reference is ideal for use in digital voltmeters, power supplies, and operational amplifier circuitry.
Voltage Reference Diode 3-TO -55 to 125
Win Source Part Number: 1017862-LM136H-2.5
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Bulk
Standard Package: 1,000
Tolerance: ±2%
Current - Output: 10 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 2.49V
Current - Cathode: 400 µA
Mounting Type: Through Hole
Package / Case: TO-206AB, TO-46-3 Metal Can
Supplier Device Package: TO-46-3
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-41161,LM136H-2.5
Base Product Number: LM136
RoHS Status: RoHS non-compliant
Voltage Reference Diode 3-TO -55 to 125 Product overview: LM136H-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM136H-2.5 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA TO-46-3
IC VREF SHUNT 2% TO46-3
Voltage References Voltage Reference Diode 3-TO -55 to 125
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10 mA TO-46-3
IC VREF SHUNT 2% TO46-3
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM136H-2.5 | 1017862-LM136H-2.5 | 693-LM136H-2.5 | 296-41161-ND | LM136H-2.5 | LM136H-2.5 | LM136H-2.5 | LM136H-2.5 |
| Product Name | LM136-2.5-N Voltage Reference Diode | Integrated Circuits (ICs) - PMIC - Voltage Reference | Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage References | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | ||||
| Package Type | Other; TO | Other; Bulk | Other; TO-46-3 | Other; TO-206AB, TO-46-3 Metal Can | Other; TO-206AB, TO-46-3 Metal Can | Other; TO-206AB, TO-46-3 Metal Can | ||
| VREF | 2.5 volts | 2.49 volts | 2.49 volts | |||||
| TC | 20 ppm/C | |||||||
| Accuracy | 1 % | 2 % |