5.0V Reference Diode 3-TO -25 to 85
Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, MBCY3
Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, MBCY3
Shunt Voltage Reference IC Fixed 5V V ±2% 10mA TO-46-3
5.0V Reference Diode 3-TO -25 to 85 Product overview: LM236H-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5.0V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236H-5.0 can be used for catalog matching and distributor lookup.
Voltage References 5.0V Reference Diode 3-TO -25 to 85
IC VREF SHUNT 2% TO46-3
Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA TO-46-3
Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA TO-46-3
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM236H-5.0 | LM236H-5.0 | LM236H-5.0-ND | 693-LM236H-5.0 | LM236H-5.0 | LM236H-5.0 | LM236H-5.0 |
| Product Name | LM136-5.0 5.0V Reference Diode | Voltage Reference | 5.0V Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | |
| VREF Type | Programmable | Fixed; Programmable | Fixed | Fixed | |||
| Package Type | Other; TO | Other; TO-CAN-3 | Other; TO-206AB, TO-46-3 Metal Can | Other; TO-46 | Other; TO-206AB, TO-46-3 Metal Can | Other; TO-206AB, TO-46-3 Metal Can | |
| VREF | 5 volts | 5 volts | 5 volts | ||||
| TC | 20 ppm/C |