Texas Instruments LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4040A20IDBZTG4

Description
2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZTG4 - Texas Instruments
Dallas, TX, United States
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy
LM4040A20IDBZTG4
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4040A20IDBZTG4
2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85

2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - LM4040A20IDBZTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040A20IDBZTG4-ND
Voltage Reference LM4040A20IDBZTG4-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040A20IDBZTG4
SOT-23 Precision Voltage Reference IC 693-LM4040A20IDBZTG4
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040A20IDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040A20IDBZTG4 can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040A20IDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040A20IDBZTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040A20IDBZTG4 - 1054202-LM4040A20IDBZTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040A20IDBZTG4
1054202-LM4040A20IDBZTG4
PMIC - PMIC - Voltage Reference - LM4040A20IDBZTG4 1054202-LM4040A20IDBZTG4
Manufacturer: Texas Instruments Win Source Part Number: 1054202-LM4040A20IDB ZTG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.048V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1054202-LM4040A20IDBZTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.048V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040A20IDBZTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040A20IDBZTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040A20IDBZTG4
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040A20IDBZTG4
Voltage References LM4040A20IDBZTG4
Voltage References 2.048V Precision Mcrpwr Shunt .1% acc

Voltage References 2.048V Precision Mcrpwr Shunt .1% acc

Buy Now Datasheet
PMIC - Voltage Reference - LM4040A20IDBZTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040A20IDBZTG4
PMIC - Voltage Reference LM4040A20IDBZTG4
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040A20IDBZTG4 LM4040A20IDBZTG4-ND 693-LM4040A20IDBZTG4 1054202-LM4040A20IDBZTG4 LM4040A20IDBZTG4 LM4040A20IDBZTG4 LM4040A20IDBZTG4
Product Name LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040A20IDBZTG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 volts 2.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5 Micropower Voltage Reference - LM385LP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285BYMX/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
6 suppliers
LM136-2.5-N Voltage Reference Diode - LM136AH-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
8 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BYZ-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers