Texas Instruments LM336-5.0 5.0V Reference Diode LM336BZ-5.0/NOPB

Description
5.0V Reference Diode 3-TO-92 0 to 70
Request a Quote
Description
5.0V Reference Diode 3-TO-92 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM336BZ-5.0/NOPB is a 5.0V shunt regulator diode in a TO-92 plastic package, rated for operation from 0°C to +70°C with an initial tolerance of ±1% and a dynamic impedance of 0.6Ω. It supports operating currents from 600μA to 10mA and features low temperature drift, enabling precise voltage reference applications. The device includes a third terminal for temperature coefficient trimming and meets RoHS compliance with a lead-free finish.

Datasheet Summary
Powered by GS/AI

The LM336BZ-5.0/NOPB is a 5.0V shunt regulator diode in a TO-92 plastic package, rated for operation from 0°C to +70°C with an initial tolerance of ±1% and a dynamic impedance of 0.6Ω. It supports operating currents from 600μA to 10mA and features low temperature drift, enabling precise voltage reference applications. The device includes a third terminal for temperature coefficient trimming and meets RoHS compliance with a lead-free finish.

Suppliers

Company
Product
Description
Supplier Links
LM336-5.0 5.0V Reference Diode - LM336BZ-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LM336-5.0 5.0V Reference Diode
LM336BZ-5.0/NOPB
LM336-5.0 5.0V Reference Diode LM336BZ-5.0/NOPB
5.0V Reference Diode 3-TO-92 0 to 70

5.0V Reference Diode 3-TO-92 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM336BZ-5.0/NOPB - 1053728-LM336BZ-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336BZ-5.0/NOPB
1053728-LM336BZ-5.0/NOPB
PMIC - PMIC - Voltage Reference - LM336BZ-5.0/NOPB 1053728-LM336BZ-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053728-LM336BZ-5.0/ NOPB Packaging: Bulk Mounting: Through Hole Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1053728-LM336BZ-5.0/NOPB
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Reference - LM336BZ-5.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM336BZ-5.0/NOPB-ND
Voltage Reference LM336BZ-5.0/NOPB-ND
Shunt Voltage Reference IC Fixed 5V V ±2% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 5V V ±2% 10mA TO-92-3

Buy Now Datasheet
 - LM336BZ-5.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
5V 10mA Precision Voltage Reference IC
693-LM336BZ-5.0/NOPB
5V 10mA Precision Voltage Reference IC 693-LM336BZ-5.0/NOPB
5V Shunt Voltage Reference, TO-92, 10mA Output Product overview: LM336BZ-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 10mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BZ-5.0/NOPB can be used for catalog matching and distributor lookup.

5V Shunt Voltage Reference, TO-92, 10mA Output Product overview: LM336BZ-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 10mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BZ-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM336BZ-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM336BZ-5.0/NOPB
Voltage Reference LM336BZ-5.0/NOPB
Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA TO-92-3

Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA TO-92-3

Buy Now
Shenzhen, China
PMIC - Voltage Reference
LM336BZ-5.0/NOPB
PMIC - Voltage Reference LM336BZ-5.0/NOPB
IC VREF SHUNT 2% TO92-3

IC VREF SHUNT 2% TO92-3

Supplier's Site Datasheet
Voltage Ref, Shunt, 5V, To-226Aa-3; Voltage Reference Type Texas Instruments - 29AH1121 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 5V, To-226Aa-3; Voltage Reference Type Texas Instruments
29AH1121
Voltage Ref, Shunt, 5V, To-226Aa-3; Voltage Reference Type Texas Instruments 29AH1121
VOLTAGE REF, SHUNT, 5V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM336 Series; Reference Voltage:5V; Initial Accuracy:1%; Temperature Coefficient:34ppm/°C ; Voltage Reference Case Style:TO-226AA; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 5V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM336 Series; Reference Voltage:5V; Initial Accuracy:1%; Temperature Coefficient:34ppm/°C; Voltage Reference Case Style:TO-226AA; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336BZ-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336BZ-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336BZ-5.0/NOPB
IC VREF SHUNT 2% TO92-3

IC VREF SHUNT 2% TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336BZ-5.0/NOPB 1053728-LM336BZ-5.0/NOPB LM336BZ-5.0/NOPB-ND LM336BZ-5.0/NOPB 693-LM336BZ-5.0/NOPB LM336BZ-5.0/NOPB LM336BZ-5.0/NOPB 29AH1121 LM336BZ-5.0/NOPB
Product Name LM336-5.0 5.0V Reference Diode PMIC - PMIC - Voltage Reference - LM336BZ-5.0/NOPB Voltage Reference 5V 10mA Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Voltage Ref, Shunt, 5V, To-226Aa-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Programmable Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 TO-92; Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92 Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226AA Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 5 volts 5 volts 5 volts 5 volts
TC 20 ppm/C 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

IC 18CH PROG V-REF GEN 38-HTSSOP - 815-BUF20800AIDCPRE4 - Utmel Electronic Limited
Specs
Package Type Other; HTSSOP EP
IQ 1 mA
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
IC VREF SHUNT 0.5% SOT23-5 - 815-LM3411AM5X-3.3 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type Other; SC-74A, SOT-753
View Details
3 suppliers
LM385-1.2 Micropower Voltage Reference - LM385LPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers