Texas Instruments PMIC - PMIC - Voltage Reference - LM336BZ-5.0 LM336BZ-5.0

Description
Manufacturer: Texas Instruments Win Source Part Number: 082704-LM336BZ-5.0 Packaging: Bulk Mounting: Through Hole Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 5V Alternative Parts (Cross-Reference): LM4040CIZ-5.0/NOPB; UZRC400R03; ZRC400A03; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082704-LM336BZ-5.0 Packaging: Bulk Mounting: Through Hole Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 5V Alternative Parts (Cross-Reference): LM4040CIZ-5.0/NOPB; UZRC400R03; ZRC400A03; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM336BZ-5.0 - 082704-LM336BZ-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336BZ-5.0
082704-LM336BZ-5.0
PMIC - PMIC - Voltage Reference - LM336BZ-5.0 082704-LM336BZ-5.0
Manufacturer: Texas Instruments Win Source Part Number: 082704-LM336BZ-5.0 Packaging: Bulk Mounting: Through Hole Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 5V Alternative Parts (Cross-Reference): LM4040CIZ-5.0/NOPB; UZRC400R03; ZRC400A03; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 082704-LM336BZ-5.0
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 5V
Alternative Parts (Cross-Reference): LM4040CIZ-5.0/NOPB; UZRC400R03; ZRC400A03;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
 - LM336BZ-5.0 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM336BZ-5.0
Precision Voltage Reference IC 693-LM336BZ-5.0
VOLTAGE REFERENCE Product overview: LM336BZ-5.0 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BZ-5.0 can be used for catalog matching and distributor lookup.

VOLTAGE REFERENCE Product overview: LM336BZ-5.0 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BZ-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM336BZ-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM336BZ-5.0
Voltage Reference LM336BZ-5.0
Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA TO-92-3

Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336BZ-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336BZ-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336BZ-5.0
VOLTAGE REFERENCE

VOLTAGE REFERENCE

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 082704-LM336BZ-5.0 LM336BZ-5.0 693-LM336BZ-5.0 LM336BZ-5.0 LM336BZ-5.0
Product Name PMIC - PMIC - Voltage Reference - LM336BZ-5.0 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type TO-92; Other; TO-92-3 TO-92; Other; TO-92 Other; Bulk TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Active Obsolete Active Active
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - Voltage Reference - ADR431BRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.8000 mA
View Details
LM136A-2.5QML-SP 2.5V Reference Diode - LM136-2.5 MDE - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details