Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV990BPFB TLV990BPFB

Description
Manufacturer: Texas Instruments Win Source Part Number: 055209-TLV990BPFB Packaging: Tray Power (Watts): 150mW Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055209-TLV990BPFB Packaging: Tray Power (Watts): 150mW Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV990BPFB - 055209-TLV990BPFB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV990BPFB
055209-TLV990BPFB
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV990BPFB 055209-TLV990BPFB
Manufacturer: Texas Instruments Win Source Part Number: 055209-TLV990BPFB Packaging: Tray Power (Watts): 150mW Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055209-TLV990BPFB
Packaging: Tray
Power (Watts): 150mW
Number of Bits: 10
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.3 V
Digital Supply Voltage: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 055209-TLV990BPFB
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV990BPFB
Package Type QFP; 48-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

0.15 - 2.8 GHz, 50 Watt, High Power GaN SPDT Switch - QPC1005 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
Integrated Circuits (ICs) - Analog Switches / Multiplexers - 74HC4051PWR - Acme Chip Technology Co., Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers