Rochester Electronics Data Acquisition - Data Acquisition - Analog Front End (AFE) - AD8450ASTZ-RL AD8450ASTZ-RL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909935-AD8450ASTZ-RL Features: Channel AFE - Bit 80-LQFP (14x14) Package: 80-LQFP Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909935-AD8450ASTZ-RL Features: Channel AFE - Bit 80-LQFP (14x14) Package: 80-LQFP Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AD8450ASTZ-RL - 909935-AD8450ASTZ-RL - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AD8450ASTZ-RL
909935-AD8450ASTZ-RL
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AD8450ASTZ-RL 909935-AD8450ASTZ-RL
Manufacturer: Analog Devices Inc. Win Source Part Number: 909935-AD8450ASTZ-RL Features: Channel AFE - Bit 80-LQFP (14x14) Package: 80-LQFP Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909935-AD8450ASTZ-RL
Features: Channel AFE - Bit 80-LQFP (14x14)
Package: 80-LQFP
Package: Bulk
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (14x14)
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 909935-AD8450ASTZ-RL
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AD8450ASTZ-RL
Package Type QFP; 80-LQFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

85OHM Analog Switch and Multiplexer IC - 747-74LV4052DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Ron 2 ohms
Bandwidth 200 MHz
View Details
4 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers