Texas Instruments 25MHz 18V TSSOP Analog Switch and Multiplexer IC CD4052BPWG4

Description
2-Ch Analog Mux/Demux, 25MHz, 18V, TSSOP Product overview: CD4052BPWG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 18V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 25MHz, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4052BPWG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2-Ch Analog Mux/Demux, 25MHz, 18V, TSSOP Product overview: CD4052BPWG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 18V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 25MHz, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4052BPWG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25MHz 18V TSSOP Analog Switch and Multiplexer IC
747-CD4052BPWG4
25MHz 18V TSSOP Analog Switch and Multiplexer IC 747-CD4052BPWG4
2-Ch Analog Mux/Demux, 25MHz, 18V, TSSOP Product overview: CD4052BPWG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 18V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 25MHz, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4052BPWG4 can be used for catalog matching and distributor lookup.

2-Ch Analog Mux/Demux, 25MHz, 18V, TSSOP Product overview: CD4052BPWG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 18V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 25MHz, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4052BPWG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWG4 - 1159691-CD4052BPWG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWG4
1159691-CD4052BPWG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWG4 1159691-CD4052BPWG4
Manufacturer: Texas Instruments Win Source Part Number: 1159691-CD4052BPWG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159691-CD4052BPWG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-CD4052BPWG4 1159691-CD4052BPWG4
Product Name 25MHz 18V TSSOP Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWG4
Standards and Certifications RoHS
Supply Voltage (VS) 18 volts
Bandwidth 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-5957-2-ND - DigiKey
Specs
Configuration 16x1
Supply Voltage (VS) 2 to 10 volts
Ron 120 ohms
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1923097 - RS Components, Ltd.
Specs
Configuration SPST
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details