The ACF2101BU is a dual switched integrator in a 24-pin plastic SOIC package, designed for precision current-to-voltage conversion in applications such as photodiode integration and charge measurement. It features internal 100pF integration capacitors, low noise of 10µVrms, and extremely low bias current of 100fA. The device supports operation from ±4.5V to ±18V supplies and maintains a specified temperature range of -40°C to +85°C. It includes integrated reset and hold switches, output multiplexers, and achieves a dynamic range of 120dB with charge transfer errors as low as 0.1pC. The part is rated for operation up to +125°C and complies with general ESD handling requirements.
Low Noise, Dual Switched Integrator 24-SOIC -40 to 125
Dual Switched Integrator IC, 2MHz, 2 Amplifiers, 18V, SOIC Product overview: ACF2101BU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACF2101BU can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 076777-ACF2101BU
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Switched Integrator
Slew Rate: 3 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 18 V, -10 V to -18 V
Operating Supply Current: 12mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Switched Integrator Amplifier 2 Circuit 24-SOIC
IC, OP-AMP SW INT 2MHZ DUAL 24SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:3V/µs; Supply Voltage Range:4.5V to 18V, -10V to -18V; Amplifier Case Style:SOIC; No. of Pins:24Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC SW INTEG 2 CIRCUIT 24SOIC
IC SW INTEG 2 CIRCUIT 24SOIC
Switched Integrator Amplifier 2 Circuit 24-SOIC
Transimpedance Amplifiers Low Noise Dual Swtc Integrator
TEXAS INSTRUMENTS ACF2101BU. Operational Amplifier, Dual, 2 MHz, 2 Amplifier, 3 V/s, 4.5V to 18V, -10V to -18V, SOIC, 24 Pins
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ACF2101BU | 687-ACF2101BU | 076777-ACF2101BU | ACF2101BU-ND | 28AH1748 | ACF2101BU | ACF2101BU | ACF2101BU | ACF2101BU | 815-ACF2101BU |
| Product Name | ACF2101 Low Noise, Dual Switched Integrator | Dual 2MHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACF2101BU | Instrumentation, Op Amps, Buffer Amps | Ic, Op-Amp Sw Int 2Mhz Dual 24Soic; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Transimpedance Amplifiers | TEXAS INSTRUMENTS ACF2101BU. Operational Amplifier, Dual, 2 MHz, 2 Amplifier, 3 V/s, 4.5V to 18V, -10V to -18V, SOIC, 24 Pins |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SOIC | Rail/Tube | SOIC; 24-SOIC | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | -40degC ~ 85degC | SOIC; 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295, 7.50mm Width) | |||
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | ? to 18 volts | 4.5 to -18 volts | 5 volts | |||||||
| Slew Rate | 3 V/µs | 3 V/µs | 3 V/µs | 3.00E-6 V/µs | 3 V/µs | 3.00E-6 V/µs |