8-Bit, 1.25 MSPS Single Ch., Hardware Config., Low Power w/Auto or S/W PowerDown 24-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270550-TLV571IPW
Packaging: Tube
Mounting Style: SMD
Features: Selectable Address
Configuration: ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 1.25M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: TLV571
Manufacturer Pack Quantity: 60
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V
8-Bit 1.25MSPS Single-Ch ADC, Parallel Interface, TSSOP Product overview: TLV571IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV571IPW can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 1 Input 1 SAR 24-TSSOP
IC ADC 8BIT SAR 24TSSOP
8 Bit Analog to Digital Converter 1 Input 1 SAR 24-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV571IPW | 1270550-TLV571IPW | 700-TLV571IPW | 296-2988-5-ND | TLV571IPW | TLV571IPW |
| Product Name | TLV571 8-Bit, 1.25 MSPS Single Ch., Hardware Config., Low Power w/Auto or S/W PowerDown | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV571IPW | 8-bit TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SOIC,TSSOP | SSOP | TSSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | 24-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) |
| Screening Level | Catalog | |||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||
| INL | 0.5000 LSB |