The TLV571 is an 8-bit analog-to-digital converter with a maximum throughput rate of 1.25 MSPS at 5 V and 625 KSPS at 3 V, designed for high-speed data acquisition in applications such as digital signal processing and image sensor processing. It operates from a single 2.7-V to 5.5-V supply, consuming 12 mW at 3 V and 35 mW at 5 V, with auto power-down to 1 mA and software power-down to 10 μA. The device features a parallel interface, differential and integral nonlinearity errors of less than ±0.5 LSB, and accepts an analog input range of 0 V to AVDD. It is available in a 24-pin SOIC (DW) package with dimensions of 506.98 mm length, 12.7 mm width, and 4826 μm thickness, and operates from -40°C to 85°C.
8-Bit, 1.25 MSPS Single Ch., Hardware Config., Low Power w/Auto or S/W PowerDown 24-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV571IDWG4 |
| Product Name | TLV571 8-Bit, 1.25 MSPS Single Ch., Hardware Config., Low Power w/Auto or S/W PowerDown |
| Interface Type | Parallel |
| Package Type | SOIC,TSSOP |
| Screening Level | Catalog |
| Resolution | 8 bits |
| INL | 0.5000 LSB |