12-Bit DAC, Parallel, Voltage Out, Programmable Int. Ref., Settling Time, Pwr Consumption, 1 Ch. 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5639IPWG4 |
| Product Name | TLV5639 12-Bit DAC, Parallel, Voltage Out, Programmable Int. Ref., Settling Time, Pwr Consumption, 1 Ch. |
| Interface Type | Parallel |
| Package Type | SOIC,TSSOP |
| Screening Level | Military |
| Resolution | 12 bits |
| INL | 3 LSB |