8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105
8 Bit Digital to Analog Converter 2 10-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1166344-DAC082S085CI
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105 Product overview: DAC082S085CISDX/NOPB
IC DAC 8BIT V-OUT 10WSON
8 Bit Digital to Analog Converter 2 10-WSON (3x3)
IC DAC 8BIT V-OUT 10WSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC082S085CISDX/NOPB | DAC082S085CISDX/NOPB-ND | 1166344-DAC082S085CISDX/NOPB | 701-DAC082S085CISDX/NOPB | DAC082S085CISDX/NOPB | DAC082S085CISDX/NOPB | DAC082S085CISDX/NOPB |
| Product Name | DAC082S085 8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC082S085CISDX/NOPB | 8-bit Dual Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | |||
| Package Type | VSSOP,WSON | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |||
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB | 0.1400 LSB |