12-Bit DAC, Parallel, Voltage Out, Programmable Int. Ref., Settling Time, Pwr Consumption, 1 Ch. 20-SOIC 0 to 70
12 Bit Digital to Analog Converter 1 20-SOIC
D/A Converter, 1 Func, Parallel, Word Input Loading, 1us Settling Time, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1270547-TLV5639CDW
Packaging: Tube
Mounting Style: SMD
Output Type: Voltage - Buffered
Architecture: String DAC
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 12
Settling Time: 7μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1.2, ±0.3
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: TLV5639
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 3.3V, 5V
Supply Voltage , Digital: 2.7V ~ 3.3V, 5V
12-Bit DAC, 286kS/s, Voltage Out, Parallel, 1-Ch, SOIC Product overview: TLV5639CDW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5639CDW can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 20SOIC
12 Bit Digital to Analog Converter 1 20-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5639CDW | 296-2318-5-ND | TLV5639CDW | 1270547-TLV5639CDW | 701-TLV5639CDW | TLV5639CDW | TLV5639CDW |
| Product Name | TLV5639 12-Bit DAC, Parallel, Voltage Out, Programmable Int. Ref., Settling Time, Pwr Consumption, 1 Ch. | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5639CDW | SOIC Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel | ||
| Package Type | SOIC,TSSOP | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC20 | SOIC | SOIC | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Military | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 3 LSB |