12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption 8-SOIC -40 to 125
D/A Converter, 1 Func, Serial Input Loading, 1us Settling Time, PDSO8
12-Bit Dual DAC, 233KS/s, SPI, 1us Settling, 8-SOIC Product overview: TLV5638QD from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5638QD can be used for catalog matching and distributor lookup.
Win Source Part Number: 1232587-TLV5638QD
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 12
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 3.3V, 5V
Voltage - Supply, Digital: 2.7V ~ 3.3V, 5V
Settling Time: 7µs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1.7, ±0.4
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TLV5638QD.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-3077-5-NDR,2156-
Base Product Number: TLV5638
12 Bit Digital to Analog Converter 2 8-SOIC
IC DAC 12BIT V-OUT 8SOIC
12 Bit Digital to Analog Converter 2 8-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5638QD | TLV5638QD | 701-TLV5638QD | 1232587-TLV5638QD | 296-3077-5-ND | TLV5638QD | TLV5638QD |
| Product Name | TLV5638 12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption | Dual SOIC Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; SOIC8 | D | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Screening Level | Military | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 4 LSB |