The TLV5636 is a 12-bit voltage output DAC with an integrated programmable reference and selectable settling times of 1 µs in fast mode or 3.5 µs in slow mode, designed for low-power applications requiring a 4-wire serial interface compatible with SPI, QSPI, and Microwire. It is available in an 8-pin VSSOP package, with operating temperature ranges of 0°C to 70°C or -40°C to 85°C depending on the variant. The device operates from a single 2.7 V to 5.5 V supply, sources up to 1 mA, and maintains monotonicity over temperature. Differential nonlinearity is less than 0.5 LSB typical.
12-Bit, 1 us DAC Serial Input, Pgrmable Int. Ref., Settling Time 8-VSSOP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5636CDGKG4 |
| Product Name | TLV5636 12-Bit, 1 us DAC Serial Input, Pgrmable Int. Ref., Settling Time |
| Interface Type | Serial; SPI |
| Package Type | SOIC,VSSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 4 LSB |