The DAC3162 is a dual-channel, 12-bit, 500-MSPS digital-to-analog converter with a low-power consumption of 270 mW at full sample rate. It features an LVDS interface with interleaved DDR data loading, a 1.5-clock-cycle latency, and a differential current output range of 2 mA to 20 mA. The device includes an on-chip 1.2-V reference and operates from 1.8-V and 3.3-V supplies. It is housed in a 48-pin 7-mm × 7-mm QFN package and is characterized for operation over the industrial temperature range of -40°C to 85°C.
Dual-Channel, 10-/12-Bit, 500-MSPS Digital-to-Analog Converters (DACs) 48-VQFN -40 to 85
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.01us Settling Time, PQCC48
12-Bit Dual-Ch DAC, 500MSPS, DDR/LVDS/Parallel, VQFN Product overview: DAC3162IRGZT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3162IRGZT can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 2 48-VQFN (7x7)
12 Bit Digital to Analog Converter 2 48-VQFN (7x7)
12 Bit Digital to Analog Converter 2 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1166450-DAC3162IRGZT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC DAC 12BIT A-OUT 48VQFN
IC DAC 12BIT A-OUT 48VQFN
12 Bit Digital to Analog Converter 2 48-VQFN (7x7)
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC3162IRGZT | DAC3162IRGZT | 701-DAC3162IRGZT | 296-30071-6-ND | 296-30071-1-ND | 296-30071-2-ND | 1166450-DAC3162IRGZT | DAC3162IRGZT | DAC3162IRGZT | DAC3162IRGZT |
| Product Name | DAC3162 Dual-Channel, 10-/12-Bit, 500-MSPS Digital-to-Analog Converters (DACs) | Dual VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3162IRGZT | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | DDR, LVDS, Parallel | Parallel | Parallel | Parallel | Parallel; LVDS - Parallel | |||
| Package Type | VQFN | VQFN48 | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| Dissipation | 270 milliwatts | 320 milliwatts |