The TLV5633CPW is a 12-bit voltage output digital-to-analog converter with an internal programmable reference and power-down mode, designed for single-supply operation from 2.7 V to 5.5 V. It features an 8-bit microcontroller-comp
12-Bit DAC Parallel Voltage Out Pgrmable Int Ref Settling Time, Pwr Consumption, 8-bit uC Comp Int 20-TSSOP 0 to 70
D/A Converter, 1 Func, Parallel, Word Input Loading, 1us Settling Time, PDSO20
12 Bit Digital to Analog Converter 1 20-TSSOP
12 Bit Digital to Analog Converter 1 20-TSSOP
IC DAC 12BIT V-OUT 20TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5633CPW | TLV5633CPW | TLV5633CPW-ND | TLV5633CPW | TLV5633CPW |
| Product Name | TLV5633 12-Bit DAC Parallel Voltage Out Pgrmable Int Ref Settling Time, Pwr Consumption, 8-bit uC Comp Int | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SOIC,TSSOP | SOP; SSOP; TSSOP20 | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 3 LSB |