Texas Instruments TLV5631 2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref TLV5631IPWR

Description
2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref 20-TSSOP -40 to 85
Request a Quote
Description
2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV5631IPWR is a 10-bit, 8-channel digital-to-analog converter (DAC) designed for low-power applications, operating within a supply voltage range of 2.7V to 5.5V. It features a flexible serial interface compatible with TMS320 and SPI protocols, allowing for easy integration into various systems. The device supports programmable settling times, with options for fast (1ms) and slow (3ms) modes, enabling optimization of speed versus power consumption, which is 18mW in slow mode and 48mW in fast mode at 3V. The TLV5631IPWR includes an internal reference and a power-down mode, enhancing its versatility for battery-operated devices. It is capable of monotonic performance over temperature, ensuring reliable output across varying conditions. The DAC outputs are buffered by a rail-to-rail output amplifier, and the device is available in a 20-pin TSSOP package, suitable for applications requiring compact design. The operating temperature range is specified from -40°C to 85°C, making it suitable for industrial and automotive applications.

Datasheet Summary
Powered by GS/AI

The TLV5631IPWR is a 10-bit, 8-channel digital-to-analog converter (DAC) designed for low-power applications, operating within a supply voltage range of 2.7V to 5.5V. It features a flexible serial interface compatible with TMS320 and SPI protocols, allowing for easy integration into various systems. The device supports programmable settling times, with options for fast (1ms) and slow (3ms) modes, enabling optimization of speed versus power consumption, which is 18mW in slow mode and 48mW in fast mode at 3V. The TLV5631IPWR includes an internal reference and a power-down mode, enhancing its versatility for battery-operated devices. It is capable of monotonic performance over temperature, ensuring reliable output across varying conditions. The DAC outputs are buffered by a rail-to-rail output amplifier, and the device is available in a 20-pin TSSOP package, suitable for applications requiring compact design. The operating temperature range is specified from -40°C to 85°C, making it suitable for industrial and automotive applications.

Suppliers

Company
Product
Description
Supplier Links
TLV5631 2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref - TLV5631IPWR - Texas Instruments
Dallas, TX, United States
TLV5631 2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref
TLV5631IPWR
TLV5631 2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref TLV5631IPWR
2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref 20-TSSOP -40 to 85

2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5631IPWR
114483-TLV5631IPWR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5631IPWR 114483-TLV5631IPWR
Manufacturer: Texas Instruments Win Source Part Number: 114483-TLV5631IPWR Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External, Internal Settling Time: 7μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.5, ±0.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 3.3 V, 5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 114483-TLV5631IPWR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 7μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Digital-to-Analog Converter IC
701-TLV5631IPWR
5.5V TSSOP Digital-to-Analog Converter IC 701-TLV5631IPWR
10-Bit 8-Ch SPI DAC, 2.7-5.5V, 283kS/s, 2LSB INL, TSSOP Product overview: TLV5631IPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5631IPWR can be used for catalog matching and distributor lookup.

10-Bit 8-Ch SPI DAC, 2.7-5.5V, 283kS/s, 2LSB INL, TSSOP Product overview: TLV5631IPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5631IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - TLV5631IPWR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
TLV5631IPWR-ND
Digital to Analog Converters (DAC) TLV5631IPWR-ND
10 Bit Digital to Analog Converter 8 20-TSSOP

10 Bit Digital to Analog Converter 8 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLV5631IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLV5631IPWR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLV5631IPWR
IC DAC 10BIT V-OUT 20TSSOP

IC DAC 10BIT V-OUT 20TSSOP

Supplier's Site
Digital to Analog Converters (DAC) - TLV5631IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLV5631IPWR
Digital to Analog Converters (DAC) TLV5631IPWR
10 Bit Digital to Analog Converter 8 20-TSSOP

10 Bit Digital to Analog Converter 8 20-TSSOP

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - TLV5631IPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLV5631IPWR
Data Acquisition - Digital to Analog Converters (DAC) TLV5631IPWR
IC DAC 10BIT V-OUT 20TSSOP

IC DAC 10BIT V-OUT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5631IPWR 114483-TLV5631IPWR 701-TLV5631IPWR TLV5631IPWR-ND TLV5631IPWR TLV5631IPWR TLV5631IPWR
Product Name TLV5631 2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5631IPWR 5.5V TSSOP Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type SOIC,TSSOP SOP; SSOP; TSSOP; 20-TSSOP TSSOP TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 2 LSB 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC2904 14 Bit, 125 MSPS Dual Communications DACs - DAC2904Y/250 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWVR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC60304YBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DAC2900 Dual, 10-Bit, 125Msps Digital-to-Analog Converter - DAC2900Y/250 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers