Texas Instruments DAC2900 Dual, 10-Bit, 125Msps Digital-to-Analog Converter DAC2900Y/250

Description
Dual, 10-Bit, 125Msps Digital-to-Analog Converter 48-TQFP -40 to 85
Request a Quote Datasheet
Description
Dual, 10-Bit, 125Msps Digital-to-Analog Converter 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC2900 Dual, 10-Bit, 125Msps Digital-to-Analog Converter - DAC2900Y/250 - Texas Instruments
Dallas, TX, United States
DAC2900 Dual, 10-Bit, 125Msps Digital-to-Analog Converter
DAC2900Y/250
DAC2900 Dual, 10-Bit, 125Msps Digital-to-Analog Converter DAC2900Y/250
Dual, 10-Bit, 125Msps Digital-to-Analog Converter 48-TQFP -40 to 85

Dual, 10-Bit, 125Msps Digital-to-Analog Converter 48-TQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual Digital-to-Analog Converter IC
701-DAC2900Y/250
Dual Digital-to-Analog Converter IC 701-DAC2900Y/250
10-Bit Dual DAC, 125MSPS, Parallel Interface, TQFP Product overview: DAC2900Y/250 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC2900Y/250 can be used for catalog matching and distributor lookup.

10-Bit Dual DAC, 125MSPS, Parallel Interface, TQFP Product overview: DAC2900Y/250 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC2900Y/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC2900Y/250
013595-DAC2900Y/250
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC2900Y/250 013595-DAC2900Y/250
Manufacturer: Texas Instruments Win Source Part Number: 013595-DAC2900Y/250 Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 10 Data Interface: Parallel Reference Type: External, Internal Settling Time: 30ns (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±0.25, ±0.25 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 3 V to 5.5 V Digital Supply Voltage: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013595-DAC2900Y/250
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 10
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 30ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±0.25, ±0.25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3 V to 5.5 V
Digital Supply Voltage: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - DAC2900Y/250 - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 2 Func, Parallel, Word Input Loading, 0.03us Settling Time, PQFP48

D/A Converter, 2 Func, Parallel, Word Input Loading, 0.03us Settling Time, PQFP48

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC2900Y/250DKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC2900Y/250DKR-ND
Digital to Analog Converters (DAC) DAC2900Y/250DKR-ND
10 Bit Digital to Analog Converter 2 48-TQFP (7x7)

10 Bit Digital to Analog Converter 2 48-TQFP (7x7)

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC2900Y/250TR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC2900Y/250TR-ND
Digital to Analog Converters (DAC) DAC2900Y/250TR-ND
10 Bit Digital to Analog Converter 2 48-TQFP (7x7)

10 Bit Digital to Analog Converter 2 48-TQFP (7x7)

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC2900Y/250CT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC2900Y/250CT-ND
Digital to Analog Converters (DAC) DAC2900Y/250CT-ND
10 Bit Digital to Analog Converter 2 48-TQFP (7x7)

10 Bit Digital to Analog Converter 2 48-TQFP (7x7)

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC2900Y/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC2900Y/250
Digital to Analog Converters (DAC) DAC2900Y/250
10 Bit Digital to Analog Converter 2 48-TQFP (7x7)

10 Bit Digital to Analog Converter 2 48-TQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC2900Y/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC2900Y/250
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC2900Y/250
IC DAC 10BIT A-OUT 48TQFP

IC DAC 10BIT A-OUT 48TQFP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC2900Y/250 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC2900Y/250
Data Acquisition - Digital to Analog Converters (DAC) DAC2900Y/250
IC DAC 10BIT A-OUT 48TQFP

IC DAC 10BIT A-OUT 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC2900Y/250 701-DAC2900Y/250 013595-DAC2900Y/250 DAC2900Y/250 DAC2900Y/250DKR-ND DAC2900Y/250TR-ND DAC2900Y/250CT-ND DAC2900Y/250 DAC2900Y/250 DAC2900Y/250
Product Name DAC2900 Dual, 10-Bit, 125Msps Digital-to-Analog Converter Dual Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC2900Y/250 Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type TQFP TQFP QFP; TQFP; 48-TQFP (7x7) QFP; TQFP; TQFP48 TQFP; 48-TQFP TQFP; 48-TQFP TQFP; 48-TQFP QFP; TQFP; 48-TQFP 48-TQFP
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits 10 bits
Dissipation 310 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7832IPAPR - 1144282-AMC7832IPAPR - Win Source Electronics
Specs
Interface Type SPI; SPI
Packing Method Tape Reel; Reel - TR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Digital to Analog Converters (DAC) - 5962-9469301QRA - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
DAC101S101-Q1 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101QCMK/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT
Screening Level Automotive
View Details
8 suppliers
DAC121S101QML-SP 12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC121S101WGRQV - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CFP
Screening Level Space
View Details
3 suppliers