Texas Instruments TLV5631 2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref TLV5631IDW

Description
2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref 20-SOIC -40 to 85
Request a Quote Datasheet
Description
2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV5631 2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref - TLV5631IDW - Texas Instruments
Dallas, TX, United States
TLV5631 2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref
TLV5631IDW
TLV5631 2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref TLV5631IDW
2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref 20-SOIC -40 to 85

2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref 20-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5631IDW
033121-TLV5631IDW
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5631IDW 033121-TLV5631IDW
Manufacturer: Texas Instruments Win Source Part Number: 033121-TLV5631IDW Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External, Internal Settling Time: 7μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.5, ±0.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 3.3 V, 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033121-TLV5631IDW
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 7μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-3067-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-3067-5-ND
Digital to Analog Converters (DAC) 296-3067-5-ND
10 Bit Digital to Analog Converter 8 20-SOIC

10 Bit Digital to Analog Converter 8 20-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Digital-to-Analog Converter IC
701-TLV5631IDW
5.5V SOIC Digital-to-Analog Converter IC 701-TLV5631IDW
10-Bit 8-Ch Serial DAC, 2.7-5.5V, 283KS/s, SPI, SOIC Product overview: TLV5631IDW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5631IDW can be used for catalog matching and distributor lookup.

10-Bit 8-Ch Serial DAC, 2.7-5.5V, 283KS/s, SPI, SOIC Product overview: TLV5631IDW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5631IDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int ef 20-SOIC -40 to 85 - 815-TLV5631IDW - Utmel Electronic Limited
Hong Kong, China
2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int ef 20-SOIC -40 to 85
815-TLV5631IDW
2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int ef 20-SOIC -40 to 85 815-TLV5631IDW
2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int ef 20-SOIC -40 to 85

2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int ef 20-SOIC -40 to 85

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLV5631IDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLV5631IDW
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLV5631IDW
IC DAC 10BIT V-OUT 20SOIC

IC DAC 10BIT V-OUT 20SOIC

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - TLV5631IDW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLV5631IDW
Data Acquisition - Digital to Analog Converters (DAC) TLV5631IDW
IC DAC 10BIT V-OUT 20SOIC

IC DAC 10BIT V-OUT 20SOIC

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - TLV5631IDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLV5631IDW
Digital to Analog Converters (DAC) TLV5631IDW
10 Bit Digital to Analog Converter 8 20-SOIC

10 Bit Digital to Analog Converter 8 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5631IDW 033121-TLV5631IDW 296-3067-5-ND 701-TLV5631IDW 815-TLV5631IDW TLV5631IDW TLV5631IDW TLV5631IDW
Product Name TLV5631 2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5631IDW Digital to Analog Converters (DAC) 5.5V SOIC Digital-to-Analog Converter IC 2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int ef 20-SOIC -40 to 85 Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type SOIC,TSSOP SOIC; 20-SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 20-SOIC (0.295, 7.50mm Width) 20-SOIC (0.295\", 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 1.25 bits 10 bits
INL 2 LSB 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC081S101 8-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC081S101CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
9 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
4 suppliers
DAC0808 8-Bit D/A Converter - DAC0808LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
DAC101C081Q 10-Bit Micro Power Dig-to-Analog Converter - DAC101C081QISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type WSON
Screening Level Automotive
View Details
8 suppliers