8-bit Microprocessor Compatible, Double-Buffered D/A Converter 20-SOIC 0 to 70
8-Bit Parallel DAC, Bipolar Output, 5-15V, 1.7mA, 1us Settling Product overview: DAC0832LCWM/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 15V, 1.7mA. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 15V, 1.7mA, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC0832LCWM/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 1166348-DAC0832LCWM/
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
8 Bit Digital to Analog Converter 1 20-SOIC
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 1us Settling Time, PDSO20
IC DAC 8BIT A-OUT 20SOIC
DAC, 1 FUNC, PARALLEL, 8 BITS IN
8 Bit Digital to Analog Converter 1 20-SOIC
8 Bit Digital to Analog Converter 1 20-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC0832LCWM/NOPB | 701-DAC0832LCWM/NOPB | 1166348-DAC0832LCWM/NOPB | DAC0832LCWM/NOPB-ND | DAC0832LCWM/NOPB | DAC0832LCWM/NOPB | DAC0832LCWM/NOPB | DAC0832LCWM/NOPB | DAC0832LCWM/NOPB |
| Product Name | DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter | 8-bit 15V 1.7mA Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0832LCWM/NOPB | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||||
| Package Type | PDIP,SOIC | SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC20 | SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | ||
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 0.5120 LSB |