Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC2813AP DAC2813AP

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032877-DAC2813AP Packaging: Bulk Mounting: SMD (SMT) Number of Bits: 12 Number of Pins: 28 Resolution: 1 B Conversion Rate: 143 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Max Supply Voltage: 16.5 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032877-DAC2813AP Packaging: Bulk Mounting: SMD (SMT) Number of Bits: 12 Number of Pins: 28 Resolution: 1 B Conversion Rate: 143 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Max Supply Voltage: 16.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC2813AP - 1032877-DAC2813AP - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC2813AP
1032877-DAC2813AP
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC2813AP 1032877-DAC2813AP
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032877-DAC2813AP Packaging: Bulk Mounting: SMD (SMT) Number of Bits: 12 Number of Pins: 28 Resolution: 1 B Conversion Rate: 143 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Max Supply Voltage: 16.5 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032877-DAC2813AP
Packaging: Bulk
Mounting: SMD (SMT)
Number of Bits: 12
Number of Pins: 28
Resolution: 1 B
Conversion Rate: 143 ksps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Max Supply Voltage: 16.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1032877-DAC2813AP
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC2813AP
Package Type DIP; PDIP; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923224 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCN - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD6644AST-40 - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details