Texas Instruments TLV5630 2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref TLV5630IDW

Description
2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref 20-SOIC -40 to 85
Request a Quote
Description
2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV5630IDW is an 8-channel, 12-bit voltage output DAC with an internal reference, designed for single-supply operation from 2.7 V to 5.5 V. It features a programmable settling time, power-down mode, and a serial interface compatible with TMS320 and SPI protocols. The device is packaged in a 20-pin SOIC (DW) with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The TLV5630IDW is an 8-channel, 12-bit voltage output DAC with an internal reference, designed for single-supply operation from 2.7 V to 5.5 V. It features a programmable settling time, power-down mode, and a serial interface compatible with TMS320 and SPI protocols. The device is packaged in a 20-pin SOIC (DW) with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
TLV5630 2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref - TLV5630IDW - Texas Instruments
Dallas, TX, United States
TLV5630 2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref
TLV5630IDW
TLV5630 2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref TLV5630IDW
2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref 20-SOIC -40 to 85

2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Digital-to-Analog Converter IC
701-TLV5630IDW
SOIC Digital-to-Analog Converter IC 701-TLV5630IDW
8-CH 12-bit DAC, SPI, 283kS/s, SOIC Product overview: TLV5630IDW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5630IDW can be used for catalog matching and distributor lookup.

8-CH 12-bit DAC, SPI, 283kS/s, SOIC Product overview: TLV5630IDW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5630IDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-3065-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-3065-5-ND
Digital to Analog Converters (DAC) 296-3065-5-ND
12 Bit Digital to Analog Converter 8 20-SOIC

12 Bit Digital to Analog Converter 8 20-SOIC

Buy Now Datasheet
Digital to Analogue Converters - 9224700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
9224700
Digital to Analogue Converters 9224700
Texas Instruments TLV5630IDW DAC

Texas Instruments TLV5630IDW DAC

Supplier's Site
Digital to Analogue Converters - 6621962P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
6621962P
Digital to Analogue Converters 6621962P
Texas Instruments TLV5630IDW DAC

Texas Instruments TLV5630IDW DAC

Supplier's Site
Digital to Analogue Converters - 6621962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
6621962
Digital to Analogue Converters 6621962
Texas Instruments TLV5630IDW DAC

Texas Instruments TLV5630IDW DAC

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5630IDW
081923-TLV5630IDW
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5630IDW 081923-TLV5630IDW
Manufacturer: Texas Instruments Win Source Part Number: 081923-TLV5630IDW Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Settling Time: 7μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±2, ±0.5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 3.3 V, 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081923-TLV5630IDW
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 7μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±2, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLV5630IDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLV5630IDW
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLV5630IDW
IC DAC 12BIT V-OUT 20SOIC

IC DAC 12BIT V-OUT 20SOIC

Supplier's Site
Digital to Analog Converters (DAC) - TLV5630IDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLV5630IDW
Digital to Analog Converters (DAC) TLV5630IDW
12 Bit Digital to Analog Converter 8 20-SOIC

12 Bit Digital to Analog Converter 8 20-SOIC

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - TLV5630IDW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLV5630IDW
Data Acquisition - Digital to Analog Converters (DAC) TLV5630IDW
IC DAC 12BIT V-OUT 20SOIC

IC DAC 12BIT V-OUT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5630IDW 701-TLV5630IDW 296-3065-5-ND 9224700 6621962P 081923-TLV5630IDW TLV5630IDW TLV5630IDW TLV5630IDW
Product Name TLV5630 2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref SOIC Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analogue Converters Digital to Analogue Converters Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5630IDW Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI; SPI Serial; SPI; Microwire; Serial (spi/qspi/microwire) SPI; SPI SPI; SPI
Package Type SOIC,TSSOP SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; Soic SOIC; SOIC SOIC; 20-SOIC 20-SOIC (0.295\", 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 6 LSB 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

TLC5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Simultaneous Update, Low Power - 5962-9955702QPA - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
3 suppliers
DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC081C081CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
7 suppliers
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7823IRTAR - Texas Instruments
Specs
Package Type WQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers