8-bit Microprocessor Compatible, Double-Buffered D/A Converter 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 106174-DAC0832LCWMX/
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: Yes
Family Name: DAC0832
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5 V to 15 V
Digital Supply Voltage: 5 V to 15 V
Alternative Parts (Cross-Reference): DAC1006LCWM; DAC0832LCWMX; DAC0832LCWM;
Introduction Date: May 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
8 Bit Digital to Analog Converter 1 20-SOIC
DAC, 1 FUNC, PARALLEL, 8 BITS IN
IC DAC 8BIT A-OUT 20SOIC
8 Bit Digital to Analog Converter 1 20-SOIC
8 Bit Digital to Analog Converter 1 20-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC0832LCWMX/NOPB | 106174-DAC0832LCWMX/NOPB | DAC0832LCWMX/NOPBTR-ND | DAC0832LCWMX/NOPB | DAC0832LCWMX/NOPB | DAC0832LCWMX/NOPB | DAC0832LCWMX/NOPB |
| Product Name | DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0832LCWMX/NOPB | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | PDIP,SOIC | SOIC; 20-SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5120 LSB |