8-Bit, 3 us Quad DAC, Serial Input, Low Power, H/W or S/W Power Down 16-TSSOP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5627CPWG4 |
| Product Name | TLV5627 8-Bit, 3 us Quad DAC, Serial Input, Low Power, H/W or S/W Power Down |
| Interface Type | Serial; SPI |
| Package Type | SOIC,TSSOP |
| Screening Level | Catalog |
| Resolution | 8 bits |
| INL | 0.5000 LSB |