Texas Instruments DAC38J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface DAC38J84IAAVR

Description
Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface 144-FCBGA -40 to 85
Request a Quote Datasheet
Description
Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface 144-FCBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC38J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface - DAC38J84IAAVR - Texas Instruments
Dallas, TX, United States
DAC38J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface
DAC38J84IAAVR
DAC38J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface DAC38J84IAAVR
Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface 144-FCBGA -40 to 85

Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface 144-FCBGA -40 to 85

Buy Now Datasheet
16-bit Quad Digital-to-Analog Converter IC - 701-DAC38J84IAAVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Quad Digital-to-Analog Converter IC
701-DAC38J84IAAVR
16-bit Quad Digital-to-Analog Converter IC 701-DAC38J84IAAVR
Quad-Channel, 16-Bit, 2.5-GSPS, 1x-16x Interpolating Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC38J84IAAVR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38J84IAAVR can be used for catalog matching and distributor lookup.

Quad-Channel, 16-Bit, 2.5-GSPS, 1x-16x Interpolating Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC38J84IAAVR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38J84IAAVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC38J84IAAVR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC38J84IAAVR-ND
Digital to Analog Converters (DAC) DAC38J84IAAVR-ND
16 Bit Digital to Analog Converter 4 144-FCBGA (10x10)

16 Bit Digital to Analog Converter 4 144-FCBGA (10x10)

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC38J84IAAVR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC38J84IAAVR
Data Acquisition - Digital to Analog Converters (DAC) DAC38J84IAAVR
IC DAC 144FCBGA

IC DAC 144FCBGA

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC38J84IAAVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC38J84IAAVR
Digital to Analog Converters (DAC) DAC38J84IAAVR
16 Bit Digital to Analog Converter 4 144-FCBGA (10x10)

16 Bit Digital to Analog Converter 4 144-FCBGA (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC38J84IAAVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC38J84IAAVR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC38J84IAAVR
IC DAC 144FCBGA

IC DAC 144FCBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC38J84IAAVR 701-DAC38J84IAAVR DAC38J84IAAVR-ND DAC38J84IAAVR DAC38J84IAAVR DAC38J84IAAVR
Product Name DAC38J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface 16-bit Quad Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type JESD204B JESD204B JESD204B
Package Type FCBGA 144-FBGA, FCBGA 144-FBGA, FCBGA 144-FBGA, FCBGA
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
Dissipation 1859 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC102S085CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Digital to Analog Converters (DAC) - DAC122S085CIMM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
Resolution 12 bits
View Details
2 suppliers
Specs
Packing Method Bulk; Bulk
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
AMC7812 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812SPAP - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
2 suppliers