8-Bit, 1 us Dual DAC, Serial Input, Pgrmable Int. Ref., Settling Time 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 128813-TLV5626CDR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 5.5μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.4, ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
8-Bit Dual DAC, 278KS/s, SPI, 0.8us Settling, 8-SOIC Product overview: TLV5626CDR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5626CDR can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 2 8-SOIC
8 Bit Digital to Analog Converter 2 8-SOIC
8 Bit Digital to Analog Converter 2 8-SOIC
8 Bit Digital to Analog Converter 2 8-SOIC
IC DAC 8BIT V-OUT 8SOIC
IC DAC 8BIT V-OUT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5626CDR | 128813-TLV5626CDR | 701-TLV5626CDR | 296-49279-6-ND | 296-49279-2-ND | 296-49279-1-ND | TLV5626CDR | TLV5626CDR | TLV5626CDR |
| Product Name | TLV5626 8-Bit, 1 us Dual DAC, Serial Input, Pgrmable Int. Ref., Settling Time | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5626CDR | 8-bit Dual SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; 8-SOIC | D | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB | 0.4000 LSB |