The TLV5619 is a 12-bit voltage output DAC with a parallel interface and asynchronous update capability, designed for low-power applications such as battery-operated test instruments and industrial controls. It operates from a 2.7 V to 5.5 V single supply and features a rail-to-rail output buffer with a gain of two. The device dissipates 8 mW at 5 V and 4.3 mW at 3 V during normal operation, and can be placed in a low-power mode consuming 50 nW. It is available in a 20-pin TSSOP (PW) package with an operating temperature range of -40 °C to 85 °C for the I-grade variant.
12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update 20-TSSOP -40 to 85
12 Bit Digital to Analog Converter 1 20-TSSOP
12-Bit DAC, 1MS/s, Parallel, Voltage Out, Low Power, TSSOP Product overview: TLV5619IPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5619IPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 936905-TLV5619IPWR
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 1 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV5619
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DAC 12BIT V-OUT 20TSSOP
12 Bit Digital to Analog Converter 1 20-TSSOP
IC DAC 12BIT V-OUT 20TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5619IPWR | TLV5619IPWR-ND | 701-TLV5619IPWR | 936905-TLV5619IPWR | TLV5619IPWR | TLV5619IPWR | TLV5619IPWR |
| Product Name | TLV5619 12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update | Digital to Analog Converters (DAC) | Low-Power TSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5619IPWR | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | SOIC,TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; SSOP; TSSOP; 20-TSSOP | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 4 LSB | 1.5 LSB |