12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update 20-TSSOP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5619CPWG4 |
| Product Name | TLV5619 12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update |
| Interface Type | Parallel |
| Package Type | SOIC,TSSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 4 LSB |