Enhanced Product Digital-To-Analog Converter With Power Down 8-SOIC -55 to 125
12 Bit Digital to Analog Converter 2 8-SOIC
12 Bit Digital to Analog Converter 2 8-SOIC
IC DAC 12BIT V-OUT 8SOIC
IC DAC 12BIT V-OUT 8SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5618AMDREPG4 | TLV5618AMDREPG4-ND | TLV5618AMDREPG4 | TLV5618AMDREPG4 | TLV5618AMDREPG4 |
| Product Name | TLV5618A-EP Enhanced Product Digital-To-Analog Converter With Power Down | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | HiRel Enhanced Product | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 4 LSB | 2 LSB |