Texas Instruments TLV5618A 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available TLV5618AIDRG4

Description
12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available 8-SOIC -40 to 85
Request a Quote Datasheet
Description
12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV5618A 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available - TLV5618AIDRG4 - Texas Instruments
Dallas, TX, United States
TLV5618A 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available
TLV5618AIDRG4
TLV5618A 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available TLV5618AIDRG4
12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available 8-SOIC -40 to 85

12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available 8-SOIC -40 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5618AIDRG4 - 086817-TLV5618AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5618AIDRG4
086817-TLV5618AIDRG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5618AIDRG4 086817-TLV5618AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 086817-TLV5618AIDRG4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 10μs Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±2, ±0.5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 3.3 V, 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 086817-TLV5618AIDRG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±2, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V SOIC Digital-to-Analog Converter IC
768-TLV5618AIDRG4
Dual 5.5V SOIC Digital-to-Analog Converter IC 768-TLV5618AIDRG4
12-Bit Dual DAC, SPI, 2-Ch, 8-SOIC, 5.5V Product overview: TLV5618AIDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5.5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5618AIDRG4 can be used for catalog matching and distributor lookup.

12-Bit Dual DAC, SPI, 2-Ch, 8-SOIC, 5.5V Product overview: TLV5618AIDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5.5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5618AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5618AIDRG4 086817-TLV5618AIDRG4 768-TLV5618AIDRG4
Product Name TLV5618A 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5618AIDRG4 Dual 5.5V SOIC Digital-to-Analog Converter IC
Interface Type Serial; SPI SPI; SPI SPI
Package Type PDIP,SOIC SOIC; 8-SOIC D
Screening Level Catalog
Resolution 12 bits 12 bits
INL 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IRKDT - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers
AMC1304M25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and CMOS Interface - AMC1304M25DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IRKDR - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
8 suppliers
DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops - DAC161P997CISQX/NOPB - Texas Instruments
Specs
Interface Type Single-Wire
Package Type WQFN
Resolution 16 bits
View Details
4 suppliers