Enhanced Product Quad Dac, Serial In, Pgrm Settling Time, Low-Power, H/W Or S/W Pdown 16-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 936904-TLV5614MPWREP
Operating Temperature Range: -55°C ~ 125°C
Features: 12 Bit Digital to Analog Converter 4 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV5614
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-21258-2-NDR, -296-21258-1-ND, 296-21258-2, 296-21258-1, -TLV5614MPWREP-NDR, V62/06602-01XE, 296-21258-1-NDR, 296-21258-6-NDR, 296-21258-6, -V62/06602-01XE, -V62/06602-01XE-NDR,
12 Bit Digital to Analog Converter 4 16-TSSOP
12 Bit Digital to Analog Converter 4 16-TSSOP
12 Bit Digital to Analog Converter 4 16-TSSOP
12-Bit Quad DAC, 102KS/s, SPI, 3.8mA, 125°C, TSSOP Product overview: TLV5614MPWREP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.8mA, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 3.8mA, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5614MPWREP can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 16TSSOP
12 Bit Digital to Analog Converter 4 16-TSSOP
IC DAC 12BIT V-OUT 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5614MPWREP | 936904-TLV5614MPWREP | 296-21258-2-ND | 296-21258-1-ND | 296-21258-6-ND | 701-TLV5614MPWREP | TLV5614MPWREP | TLV5614MPWREP | TLV5614MPWREP |
| Product Name | TLV5614-EP Enhanced Product Quad Dac, Serial In, Pgrm Settling Time, Low-Power, H/W Or S/W Pdown | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5614MPWREP | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Quad 3.8mA TSSOP Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; Microwire | SPI; Microwire | SPI; Microwire | SPI | SPI; SPI | |||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | HiRel Enhanced Product | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 4 LSB | 1.5 LSB |