The TLV5613CDW is a 12-bit digital-to-analog converter (DAC) designed for parallel operation with a voltage output. It operates on a single supply voltage ranging from 2.7 V to 5.5 V and features separate analog and digital power supplies. The device exhibits a differential nonlinearity (DNL) of ±0.4 LSB and an integral nonlinearity (INL) of ±1.5 LSB, ensuring accurate output performance. This DAC supports programmable settling times, allowing users to optimize for speed or power consumption, with options of 1 µs at 4.2 mW in fast mode and 3.5 µs at 1.2 mW in slow mode. It includes an 8-bit microcontroller compatible interface and features a rail-to-rail output buffer, enhancing output stability. The power-down mode reduces power consumption to 50 nW, making it suitable for battery-powered applications. The TLV5613CDW is available in a 20-pin SOIC package and is rated for operation in commercial temperature ranges from 0°C to 70°C. It is applicable in various fields, including digital servo control loops, industrial process control, and speech synthesis.
12-Bit, DAC, Parallel, Voltage Out, Pgrmable Settling Time/Pwr Consump., PwrDn 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 144089-TLV5613CDW
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 7μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1.5, ±0.4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 1 20-SOIC
12-Bit DAC, Parallel, Voltage Out, 286kS/s, 20-SOIC Product overview: TLV5613CDW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5613CDW can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Parallel, Word Input Loading, 1us Settling Time, PDSO20
IC DAC 12BIT V-OUT 20SOIC
12 Bit Digital to Analog Converter 1 20-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5613CDW | 144089-TLV5613CDW | 296-2299-5-ND | 701-TLV5613CDW | TLV5613CDW | TLV5613CDW | TLV5613CDW |
| Product Name | TLV5613 12-Bit, DAC, Parallel, Voltage Out, Pgrmable Settling Time/Pwr Consump., PwrDn | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5613CDW | Digital to Analog Converters (DAC) | SOIC Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | ||
| Package Type | SOIC,TSSOP | SOIC; 20-SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; SOIC20 | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 4 LSB |