Texas Instruments TLV5610 2.7V to 5.5V 12-Bit 8-channel Serial DAC TLV5610IDWR

Description
2.7V to 5.5V 12-Bit 8-channel Serial DAC 20-SOIC -40 to 85
Request a Quote Datasheet
Description
2.7V to 5.5V 12-Bit 8-channel Serial DAC 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV5610 2.7V to 5.5V 12-Bit 8-channel Serial DAC - TLV5610IDWR - Texas Instruments
Dallas, TX, United States
TLV5610 2.7V to 5.5V 12-Bit 8-channel Serial DAC
TLV5610IDWR
TLV5610 2.7V to 5.5V 12-Bit 8-channel Serial DAC TLV5610IDWR
2.7V to 5.5V 12-Bit 8-channel Serial DAC 20-SOIC -40 to 85

2.7V to 5.5V 12-Bit 8-channel Serial DAC 20-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5610IDWR
810583-TLV5610IDWR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5610IDWR 810583-TLV5610IDWR
Manufacturer: Texas Instruments Win Source Part Number: 810583-TLV5610IDWR Packaging: Reel Mounting Style: SMD Output Type: Voltage - Buffered Architecture: String DAC Number of Bits: 12 Data Interface: SPI Reference Type: External Voltage - Supply, Analog: 2.7V ~ 3.3V, 5V Voltage - Supply, Digital: 2.7V ~ 3.3V, 5V Settling Time: 7μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±2, ±0.5 Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: TLV5610

Manufacturer: Texas Instruments
Win Source Part Number: 810583-TLV5610IDWR
Packaging: Reel
Mounting Style: SMD
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 3.3V, 5V
Voltage - Supply, Digital: 2.7V ~ 3.3V, 5V
Settling Time: 7μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±2, ±0.5
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: TLV5610

Buy Now
Digital to Analog Converters (DAC) - TLV5610IDWR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
TLV5610IDWR-ND
Digital to Analog Converters (DAC) TLV5610IDWR-ND
12 Bit Digital to Analog Converter 8 20-SOIC

12 Bit Digital to Analog Converter 8 20-SOIC

Buy Now Datasheet
 - TLV5610IDWR - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 1us Settling Time, PDSO20

D/A Converter, 1 Func, Serial Input Loading, 1us Settling Time, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
5.5V SOIC Digital-to-Analog Converter IC
701-TLV5610IDWR
5.5V SOIC Digital-to-Analog Converter IC 701-TLV5610IDWR
12-Bit 8ch SPI DAC, 2.7-5.5V, 283kS/s, SOIC Product overview: TLV5610IDWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5610IDWR can be used for catalog matching and distributor lookup.

12-Bit 8ch SPI DAC, 2.7-5.5V, 283kS/s, SOIC Product overview: TLV5610IDWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5610IDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLV5610IDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLV5610IDWR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLV5610IDWR
IC DAC 12BIT V-OUT 20SOIC

IC DAC 12BIT V-OUT 20SOIC

Supplier's Site
Digital to Analog Converters (DAC) - TLV5610IDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLV5610IDWR
Digital to Analog Converters (DAC) TLV5610IDWR
12 Bit Digital to Analog Converter 8 20-SOIC

12 Bit Digital to Analog Converter 8 20-SOIC

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - TLV5610IDWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLV5610IDWR
Data Acquisition - Digital to Analog Converters (DAC) TLV5610IDWR
IC DAC 12BIT V-OUT 20SOIC

IC DAC 12BIT V-OUT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5610IDWR 810583-TLV5610IDWR TLV5610IDWR-ND TLV5610IDWR 701-TLV5610IDWR TLV5610IDWR TLV5610IDWR TLV5610IDWR
Product Name TLV5610 2.7V to 5.5V 12-Bit 8-channel Serial DAC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5610IDWR Digital to Analog Converters (DAC) 5.5V SOIC Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI; SPI Serial SPI SPI; SPI
Package Type SOIC,TSSOP SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; SOIC20 SOIC 20-SOIC (0.295\", 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 6 LSB 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

TLV5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature - 5962-9955701Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
DAC081S101 8-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC081S101CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
9 suppliers
AMC7820 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7820Y/250G4 - Texas Instruments
Specs
Package Type TQFP
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
TLV320ADC3101-Q1 Automotive Catalog 92dB SNR Low-Power Stereo ADC with Digital Mic Support and miniDSP - 6PADC3101TRGERQ1 - Texas Instruments
Specs
Interface Type I2C
Package Type VQFN
Screening Level Automotive
View Details
5 suppliers