Texas Instruments TLV5610 2.7V to 5.5V 12-Bit 8-channel Serial DAC TLV5610IDW

Description
2.7V to 5.5V 12-Bit 8-channel Serial DAC 20-SOIC -40 to 85
Request a Quote Datasheet
Description
2.7V to 5.5V 12-Bit 8-channel Serial DAC 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV5610 2.7V to 5.5V 12-Bit 8-channel Serial DAC - TLV5610IDW - Texas Instruments
Dallas, TX, United States
TLV5610 2.7V to 5.5V 12-Bit 8-channel Serial DAC
TLV5610IDW
TLV5610 2.7V to 5.5V 12-Bit 8-channel Serial DAC TLV5610IDW
2.7V to 5.5V 12-Bit 8-channel Serial DAC 20-SOIC -40 to 85

2.7V to 5.5V 12-Bit 8-channel Serial DAC 20-SOIC -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-3038-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-3038-5-ND
Digital to Analog Converters (DAC) 296-3038-5-ND
12 Bit Digital to Analog Converter 8 20-SOIC

12 Bit Digital to Analog Converter 8 20-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Digital-to-Analog Converter IC
701-TLV5610IDW
5.5V SOIC Digital-to-Analog Converter IC 701-TLV5610IDW
12-Bit 8-Ch Serial DAC, 2.7-5.5V, 283KS/s, SPI, SOIC Product overview: TLV5610IDW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5610IDW can be used for catalog matching and distributor lookup.

12-Bit 8-Ch Serial DAC, 2.7-5.5V, 283KS/s, SPI, SOIC Product overview: TLV5610IDW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5610IDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5610IDW
1270492-TLV5610IDW
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5610IDW 1270492-TLV5610IDW
Manufacturer: Texas Instruments Win Source Part Number: 1270492-TLV5610IDW Packaging: Tube Mounting Style: SMD Output Type: Voltage - Buffered Architecture: String DAC Data Interface: SPI Reference Type: External Resolution: 12 Settling Time: 7μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±2, ±0.5 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: TLV5610 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 3.3V, 5V Supply Voltage , Digital: 2.7V ~ 3.3V, 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1270492-TLV5610IDW
Packaging: Tube
Mounting Style: SMD
Output Type: Voltage - Buffered
Architecture: String DAC
Data Interface: SPI
Reference Type: External
Resolution: 12
Settling Time: 7μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±2, ±0.5
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: TLV5610
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 3.3V, 5V
Supply Voltage , Digital: 2.7V ~ 3.3V, 5V

Buy Now
IC 8 CHANNEL DAC S/O 20-SOIC - 815-TLV5610IDW - Utmel Electronic Limited
Hong Kong, China
IC 8 CHANNEL DAC S/O 20-SOIC
815-TLV5610IDW
IC 8 CHANNEL DAC S/O 20-SOIC 815-TLV5610IDW
IC 8 CHANNEL DAC S/O 20-SOIC

IC 8 CHANNEL DAC S/O 20-SOIC

Supplier's Site
Digital to Analog Converters (DAC) - TLV5610IDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLV5610IDW
Digital to Analog Converters (DAC) TLV5610IDW
12 Bit Digital to Analog Converter 8 20-SOIC

12 Bit Digital to Analog Converter 8 20-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLV5610IDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLV5610IDW
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLV5610IDW
IC DAC 12BIT V-OUT 20SOIC

IC DAC 12BIT V-OUT 20SOIC

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - TLV5610IDW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLV5610IDW
Data Acquisition - Digital to Analog Converters (DAC) TLV5610IDW
IC DAC 12BIT V-OUT 20SOIC

IC DAC 12BIT V-OUT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5610IDW 296-3038-5-ND 701-TLV5610IDW 1270492-TLV5610IDW 815-TLV5610IDW TLV5610IDW TLV5610IDW TLV5610IDW
Product Name TLV5610 2.7V to 5.5V 12-Bit 8-channel Serial DAC Digital to Analog Converters (DAC) 5.5V SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5610IDW IC 8 CHANNEL DAC S/O 20-SOIC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI SPI; SPI
Package Type SOIC,TSSOP SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC SOIC SOIC; 20-SOIC (0.295, 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width) 20-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 1.5 bits 12 bits
INL 6 LSB 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
DAC3171 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3171IRGCR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
5 suppliers
DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC124S085CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers