Texas Instruments Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose AMC1106M05DWVR

Description
Win Source Part Number: 1366658-AMC1106M05DW VR Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 43 pct. Type: Sigma-Delta Modulator MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Base Product Number: AMC1106 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7V ~ 5.5V Number of Channels: 1 Data Interface: Serial Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital
Request a Quote Datasheet
Description
Win Source Part Number: 1366658-AMC1106M05DW VR Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 43 pct. Type: Sigma-Delta Modulator MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Base Product Number: AMC1106 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7V ~ 5.5V Number of Channels: 1 Data Interface: Serial Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1366658-AMC1106M05DWVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1366658-AMC1106M05DWVR
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1366658-AMC1106M05DWVR
Win Source Part Number: 1366658-AMC1106M05DW VR Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 43 pct. Type: Sigma-Delta Modulator MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Base Product Number: AMC1106 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7V ~ 5.5V Number of Channels: 1 Data Interface: Serial Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital

Win Source Part Number: 1366658-AMC1106M05DWVR
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 43 pct.
Type: Sigma-Delta Modulator
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: AMC1106
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 5.5V
Number of Channels: 1
Data Interface: Serial
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1106M05DWVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1106M05DWVR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1106M05DWVR
IC SIGMA-DELTA MOD 16BIT 8SOIC

IC SIGMA-DELTA MOD 16BIT 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1366658-AMC1106M05DWVR AMC1106M05DWVR
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD676KD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analog to Digital Converters (ADC) - 296-ADC09SJ1300AAVQ1-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
Analogue to Digital Converters - 1904798 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details