Texas Instruments TLV5608 2.7V to 5.5V 10-Bit 8-channel Serial DAC TLV5608IPWRG4

Description
2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV5608 2.7V to 5.5V 10-Bit 8-channel Serial DAC - TLV5608IPWRG4 - Texas Instruments
Dallas, TX, United States
TLV5608 2.7V to 5.5V 10-Bit 8-channel Serial DAC
TLV5608IPWRG4
TLV5608 2.7V to 5.5V 10-Bit 8-channel Serial DAC TLV5608IPWRG4
2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-TSSOP -40 to 85

2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-TSSOP -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - TLV5608IPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
TLV5608IPWRG4-ND
Digital to Analog Converters (DAC) TLV5608IPWRG4-ND
10 Bit Digital to Analog Converter 8 20-TSSOP

10 Bit Digital to Analog Converter 8 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Digital-to-Analog Converter IC
701-TLV5608IPWRG4
5.5V TSSOP Digital-to-Analog Converter IC 701-TLV5608IPWRG4
10-Bit 8-Ch Serial DAC, 2.7-5.5V, 283kS/s, SPI, TSSOP Product overview: TLV5608IPWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5608IPWRG4 can be used for catalog matching and distributor lookup.

10-Bit 8-Ch Serial DAC, 2.7-5.5V, 283kS/s, SPI, TSSOP Product overview: TLV5608IPWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5608IPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5608IPWRG4
213107-TLV5608IPWRG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5608IPWRG4 213107-TLV5608IPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 213107-TLV5608IPWRG4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 7μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.5, ±0.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 3.3 V, 5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213107-TLV5608IPWRG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External
Settling Time: 7μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLV5608IPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLV5608IPWRG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLV5608IPWRG4
IC DAC 10BIT V-OUT 20TSSOP

IC DAC 10BIT V-OUT 20TSSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - TLV5608IPWRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLV5608IPWRG4
Data Acquisition - Digital to Analog Converters (DAC) TLV5608IPWRG4
IC DAC 10BIT V-OUT 20TSSOP

IC DAC 10BIT V-OUT 20TSSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - TLV5608IPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLV5608IPWRG4
Digital to Analog Converters (DAC) TLV5608IPWRG4
10 Bit Digital to Analog Converter 8 20-TSSOP

10 Bit Digital to Analog Converter 8 20-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5608IPWRG4 TLV5608IPWRG4-ND 701-TLV5608IPWRG4 213107-TLV5608IPWRG4 TLV5608IPWRG4 TLV5608IPWRG4 TLV5608IPWRG4
Product Name TLV5608 2.7V to 5.5V 10-Bit 8-channel Serial DAC Digital to Analog Converters (DAC) 5.5V TSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5608IPWRG4 Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type TSSOP,SOIC TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP SOP; SSOP; TSSOP; 20-TSSOP 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 2 LSB 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1318333-AMC1303E0520DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC; 8-SOIC (0.295", 7.50mm Width)
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
DAC2904 14 Bit, 125 MSPS Dual Communications DACs - DAC2904Y/250G4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
7 suppliers
TLV5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature - 5962-9955701Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
12BIT Analog-to-Digital Converter IC - 768-ADC12441CIJ - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type CDIP
Dissipation 70 milliwatts
View Details
4 suppliers