10-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface 6-WSON
10-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface 6-WSON Product overview: DAC101C081CISD/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC101C081CISD/N
10 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)
Manufacturer: National Semiconductor
Win Source Part Number: 1323210-DAC101C081CI
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 10
Data Interface: I2C
Reference Type: Supply
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 6µs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): +0.6/-0.4, +0.12/-0.04
Supplier Device Package: 6-WSON (2.2x2.5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-WDFN Exposed Pad
Fake Threat In the Open Market: 84
HTSUS: 0000.00.0000
Other Part Number: 2156-DAC101C081CISD/
D/A Converter, 1 Func, Serial Input Loading, 6us Settling Time, PDSO6
D/A Converter, 1 Func, Serial Input Loading, 6us Settling Time, PDSO6
IC DAC 10BIT V-OUT 6WSON
IC DAC 10BIT V-OUT 6WSON
10 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)
10 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC101C081CISD/NOPB | 701-DAC101C081CISD/NOPB | 296-45491-2-ND | 1323210-DAC101C081CISD/NOPB | DAC101C081CISD/NOPB | DAC101C081CISD/NOPB | DAC101C081CISD/NOPB | DAC101C081CISD/NOPB | DAC101C081CISD/NOPB |
| Product Name | DAC101C081 10-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; I2C | I2C | I2C; I2C | I2C; I2C | Serial | I2C; I²C | |||
| Package Type | SOT,WSON | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | WSON6 | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | ||
| Screening Level | Catalog | ||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | ||||
| INL | 2 LSB | 1.5 LSB | -1.5 LSB | -1.5 LSB |