Texas Instruments TLV5608 2.7V to 5.5V 10-Bit 8-channel Serial DAC TLV5608IPWR

Description
2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV5608 2.7V to 5.5V 10-Bit 8-channel Serial DAC - TLV5608IPWR - Texas Instruments
Dallas, TX, United States
TLV5608 2.7V to 5.5V 10-Bit 8-channel Serial DAC
TLV5608IPWR
TLV5608 2.7V to 5.5V 10-Bit 8-channel Serial DAC TLV5608IPWR
2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-TSSOP -40 to 85

2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5608IPWR
118361-TLV5608IPWR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5608IPWR 118361-TLV5608IPWR
Manufacturer: Texas Instruments Win Source Part Number: 118361-TLV5608IPWR Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 7μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.5, ±0.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 3.3 V, 5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118361-TLV5608IPWR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External
Settling Time: 7μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Digital-to-Analog Converter IC
701-TLV5608IPWR
5.5V TSSOP Digital-to-Analog Converter IC 701-TLV5608IPWR
10-Bit 8-Ch Serial DAC, 2.7-5.5V, 283kS/s, SPI, TSSOP Product overview: TLV5608IPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5608IPWR can be used for catalog matching and distributor lookup.

10-Bit 8-Ch Serial DAC, 2.7-5.5V, 283kS/s, SPI, TSSOP Product overview: TLV5608IPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5608IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV5608IPWR - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 1us Settling Time, PDSO20

D/A Converter, 1 Func, Serial Input Loading, 1us Settling Time, PDSO20

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - TLV5608IPWR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
TLV5608IPWR-ND
Digital to Analog Converters (DAC) TLV5608IPWR-ND
10 Bit Digital to Analog Converter 8 20-TSSOP

10 Bit Digital to Analog Converter 8 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLV5608IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLV5608IPWR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLV5608IPWR
IC DAC 10BIT V-OUT 20TSSOP

IC DAC 10BIT V-OUT 20TSSOP

Supplier's Site
Digital to Analog Converters (DAC) - TLV5608IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLV5608IPWR
Digital to Analog Converters (DAC) TLV5608IPWR
10 Bit Digital to Analog Converter 8 20-TSSOP

10 Bit Digital to Analog Converter 8 20-TSSOP

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - TLV5608IPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLV5608IPWR
Data Acquisition - Digital to Analog Converters (DAC) TLV5608IPWR
IC DAC 10BIT V-OUT 20TSSOP

IC DAC 10BIT V-OUT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5608IPWR 118361-TLV5608IPWR 701-TLV5608IPWR TLV5608IPWR TLV5608IPWR-ND TLV5608IPWR TLV5608IPWR TLV5608IPWR
Product Name TLV5608 2.7V to 5.5V 10-Bit 8-channel Serial DAC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5608IPWR 5.5V TSSOP Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI Serial SPI; SPI SPI; SPI
Package Type TSSOP,SOIC SOP; SSOP; TSSOP; 20-TSSOP TSSOP SOP; SSOP; TSSOP20 TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 2 LSB 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs - ADS7869IPZT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type TQFP
Screening Level Catalog
View Details
3 suppliers
DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC108S085CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
8 suppliers
AMC7836 High-Density, 12-Bit  Analog Monitor and Control Solution, Bipolar DAC - AMC7836IPAP - Texas Instruments
Specs
Package Type HTQFP
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
DAC3282 Dual 16 bit 625MSPS Communications DAC - DAC3282IRGZR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
7 suppliers