Win Source Part Number: 1353395-AMC1306M25QD
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Type: Isolated Module
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V, 2.7V ~ 5.5V
Number of Channels: 1
Sampling Rate (Per Second): 78k
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
AUTOMOTIVE, 250-MV INPUT, PRECIS
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1353395-AMC1306M25QDWVRQ1 | AMC1306M25QDWVRQ1 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | SOIC | SOIC |