ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PDSO28
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
Win Source Part Number: 1383633-TLV5580IPW
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: Tube
Standard Package: 50 pcs
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: Pipelined
Number of Bits: 8
Sampling Rate (Per Second): 80M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 3V ~ 3.6V
Voltage - Supply, Digital: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TLV558
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
1-CH 8-BIT PROPRIETARY METHOD ADC, PARALLEL ACCESS, PDSO28, GREEN, PLASTIC, TSSOP-28 Product overview: TLV5580IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV5580IPW can be used for catalog matching and distributor lookup.
IC ADC 8BIT PIPELINED 28TSSOP
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV5580IPW | 296-1915-5-ND | 1383633-TLV5580IPW | 700-TLV5580IPW | TLV5580IPW | TLV5580IPW |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 8-bit TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | ||
| Package Type | SOP; SSOP; TSSOP28 | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SSOP | TSSOP | 28-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) |
| Packing Method | Tube; Tube | Tube | Tube; TubeTube | Tube; Tube | ||
| Resolution | 8 bits | 8 bits | 8 bits | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |